Amphenol Corporation Double Density Cool Edge 0.80mm CED010761142001

Description
Double Density Cool Edge 0.80mm, Double Density Cool Edge, storage and server connectors, SMT, 76 signal pins, 0.8 mm, Vertical, 2.36mm AIC, Amphenol is one of the leading manufacturers of Double Density Cardedge Connectors. Contact us today for more details of part number CED010761142001
Request a Quote Datasheet
Description
Double Density Cool Edge 0.80mm, Double Density Cool Edge, storage and server connectors, SMT, 76 signal pins, 0.8 mm, Vertical, 2.36mm AIC, Amphenol is one of the leading manufacturers of Double Density Cardedge Connectors. Contact us today for more details of part number CED010761142001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Density Cool Edge 0.80mm - CED010761142001 - Amphenol Communications Solutions
Nashua, NH, United States
Double Density Cool Edge 0.80mm
CED010761142001
Double Density Cool Edge 0.80mm CED010761142001
Double Density Cool Edge 0.80mm, Double Density Cool Edge, storage and server connectors, SMT, 76 signal pins, 0.8 mm, Vertical, 2.36mm AIC, Amphenol is one of the leading manufacturers of Double Density Cardedge Connectors. Contact us today for more details of part number CED010761142001

Double Density Cool Edge 0.80mm, Double Density Cool Edge, storage and server connectors, SMT, 76 signal pins, 0.8 mm, Vertical, 2.36mm AIC, Amphenol is one of the leading manufacturers of Double Density Cardedge Connectors. Contact us today for more details of part number CED010761142001

Supplier's Site Datasheet
Edgeboard Connectors - 609-CED010761142001DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-CED010761142001DKR-ND
Edgeboard Connectors 609-CED010761142001DKR-ND
"76 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"76 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-CED010761142001CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-CED010761142001CT-ND
Edgeboard Connectors 609-CED010761142001CT-ND
"76 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"76 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-CED010761142001TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-CED010761142001TR-ND
Edgeboard Connectors 609-CED010761142001TR-ND
"76 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"76 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 76Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions - 31AJ9003 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 76Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
31AJ9003
Card Edge Conn, Dual Side, 76Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions 31AJ9003
CARD EDGE CONN, DUAL SIDE, 76POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:76 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 76POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:76 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 76Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions - 31AJ9002 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 76Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
31AJ9002
Card Edge Conn, Dual Side, 76Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions 31AJ9002
CARD EDGE CONN, DUAL SIDE, 76POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:76 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 76POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:76 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number CED010761142001 609-CED010761142001DKR-ND 31AJ9003
Product Name Double Density Cool Edge 0.80mm Edgeboard Connectors Card Edge Conn, Dual Side, 76Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount Solder
Voltage Rating 12 volts
Current Rating 0.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Turret Connectors - 36-1503-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Sockets - 1224733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
D-Sub Connector Assemblies - 2262-A50019-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details