Amphenol Corporation Cool Edge 0.80mm CE1206000110111

Description
Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Through Hole/Surface mount, 2 power pins, 60 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1206000110111
Request a Quote Datasheet
Description
Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Through Hole/Surface mount, 2 power pins, 60 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1206000110111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cool Edge 0.80mm - CE1206000110111 - Amphenol Communications Solutions
Nashua, NH, United States
Cool Edge 0.80mm
CE1206000110111
Cool Edge 0.80mm CE1206000110111
Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Through Hole/Surface mount, 2 power pins, 60 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1206000110111

Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Through Hole/Surface mount, 2 power pins, 60 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1206000110111

Supplier's Site Datasheet
Edgeboard Connectors - CE1206000110111-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
CE1206000110111-ND
Edgeboard Connectors CE1206000110111-ND
"62 (60 + 2 Power) Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"62 (60 + 2 Power) Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
CE1206000110111
Card Edge Connectors CE1206000110111
CoolEdge 0.8mm,2P,60S

CoolEdge 0.8mm,2P,60S

Buy Now
Ce1206000110111-Cooledge 0.8Mm,2P,60S / Tray Amphenol Communications Solutions - 65AH1338 - Newark, An Avnet Company
Chicago, IL, United States
Ce1206000110111-Cooledge 0.8Mm,2P,60S / Tray Amphenol Communications Solutions
65AH1338
Ce1206000110111-Cooledge 0.8Mm,2P,60S / Tray Amphenol Communications Solutions 65AH1338
CE1206000110111-Cool Edge 0.8mm,2P,60S / Tray

CE1206000110111-CoolEdge 0.8mm,2P,60S / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number CE1206000110111 CE1206000110111-ND CE1206000110111 65AH1338
Product Name Cool Edge 0.80mm Edgeboard Connectors Card Edge Connectors Ce1206000110111-Cooledge 0.8Mm,2P,60S / Tray Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Through hole/Surface Mount
Voltage Rating 12 volts
Current Rating 0.5 to 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Turret Connectors - 36-1532-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCP-FL2B-P45-01 - kTB Solutions
Specs
Connector Type SMP; SMP Female
Gender Female / Jack
Frequency 0.000 to 2.000 GHz
View Details
PCI Express - 10069690-10022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers