Amphenol Communications Solutions Cool Edge 0.80mm CE1018000110111

Description
Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Surface mount, 180 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1018000110111
Request a Quote Datasheet
Description
Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Surface mount, 180 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1018000110111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cool Edge 0.80mm - CE1018000110111 - Amphenol Communications Solutions
Nashua, NH, United States
Cool Edge 0.80mm
CE1018000110111
Cool Edge 0.80mm CE1018000110111
Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Surface mount, 180 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1018000110111

Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Surface mount, 180 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1018000110111

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
429-CE1018000110111
SMD Electronic Connector 429-CE1018000110111
Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Surface mount, 180 signal pins, Vertical Product overview: CE1018000110111 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-CE1018000110111 can be used for catalog matching and distributor lookup.

Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Surface mount, 180 signal pins, Vertical Product overview: CE1018000110111 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-CE1018000110111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - CE1018000110111 - Heilind Electronics, Inc.
Wilmington, MA, United States
CE1018000110111-COOL EDGE 0.8MM

CE1018000110111-COOLEDGE 0.8MM

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
CE1018000110111
Card Edge Connectors CE1018000110111
CoolEdge 0.8mm,180S

CoolEdge 0.8mm,180S

Buy Now
Edgeboard Connectors - 609-CE1018000110111-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-CE1018000110111-ND
Edgeboard Connectors 609-CE1018000110111-ND
CE1018000110111-COOL EDGE 0.8MM,1

CE1018000110111-COOLEDGE 0.8MM,1

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - CE1018000110111 - 1051752-CE1018000110111 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - CE1018000110111
1051752-CE1018000110111
Card Edge Connectors - Edgeboard Connectors - CE1018000110111 1051752-CE1018000110111
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051752-CE1018000110 111 Categories: Card Edge Connectors - Edgeboard Connectors Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage

Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051752-CE1018000110111
Categories: Card Edge Connectors - Edgeboard Connectors
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage

Buy Now
Ce1018000110111-Cooledge 0.8Mm,180S / Tray Amphenol Communications Solutions - 65AH1333 - Newark, An Avnet Company
Chicago, IL, United States
Ce1018000110111-Cooledge 0.8Mm,180S / Tray Amphenol Communications Solutions
65AH1333
Ce1018000110111-Cooledge 0.8Mm,180S / Tray Amphenol Communications Solutions 65AH1333
CE1018000110111-Cool Edge 0.8mm,180S / Tray

CE1018000110111-CoolEdge 0.8mm,180S / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number CE1018000110111 429-CE1018000110111 CE1018000110111 CE1018000110111 609-CE1018000110111-ND 1051752-CE1018000110111 65AH1333
Product Name Cool Edge 0.80mm SMD Electronic Connector Connectors Card Edge Connectors Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors - CE1018000110111 Ce1018000110111-Cooledge 0.8Mm,180S / Tray Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector Card Edge Connector
Termination Surface Mount
Voltage Rating 12 volts
Current Rating 0.5 to 20.0 amps
Unlock Full Specs
to access all available technical data