Amphenol Corporation Cool Edge 0.80mm CE1016000110111

Description
Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Surface mount, 160 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1016000110111
Request a Quote Datasheet
Description
Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Surface mount, 160 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1016000110111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cool Edge 0.80mm - CE1016000110111 - Amphenol Communications Solutions
Nashua, NH, United States
Cool Edge 0.80mm
CE1016000110111
Cool Edge 0.80mm CE1016000110111
Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Surface mount, 160 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1016000110111

Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Surface mount, 160 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1016000110111

Supplier's Site Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
CE1016000110111
Card Edge Connectors CE1016000110111
CoolEdge 0.8mm,160S

CoolEdge 0.8mm,160S

Buy Now
Edgeboard Connectors - CE1016000110111-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
CE1016000110111-ND
Edgeboard Connectors CE1016000110111-ND
"160 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"160 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Ce1016000110111-Cooledge 0.8Mm,160S / Tray Amphenol Communications Solutions - 65AH1332 - Newark, An Avnet Company
Chicago, IL, United States
Ce1016000110111-Cooledge 0.8Mm,160S / Tray Amphenol Communications Solutions
65AH1332
Ce1016000110111-Cooledge 0.8Mm,160S / Tray Amphenol Communications Solutions 65AH1332
CE1016000110111-Cool Edge 0.8mm,160S / Tray

CE1016000110111-CoolEdge 0.8mm,160S / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number CE1016000110111 CE1016000110111 CE1016000110111-ND 65AH1332
Product Name Cool Edge 0.80mm Card Edge Connectors Edgeboard Connectors Ce1016000110111-Cooledge 0.8Mm,160S / Tray Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount
Voltage Rating 12 volts
Current Rating 0.5 to 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28641-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details