Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Surface mount, 100 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number CE1010000110111
"100 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
CE1010000110111-Cool
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | CE1010000110111 | CE1010000110111 | CE1010000110111TR-ND | 65AH1329 |
| Product Name | Cool Edge 0.80mm | Card Edge Connectors | Edgeboard Connectors | Ce1010000110111-Cooledge 0.8Mm,100S / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | ||
| Termination | Surface Mount | |||
| Voltage Rating | 12 volts | |||
| Current Rating | 0.5 to 20.0 amps |