Amphenol LTW Ceres, Middle Size, 5A+2A, 14 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw CDU-14BFMM-SL7A01

Description
Ceres, Middle Size, 5A+2A, 14 Pins, Over
Request a Quote
Description
Ceres, Middle Size, 5A+2A, 14 Pins, Over
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceres, Middle Size, 5A+2A, 14 Pins, Over

Ceres, Middle Size, 5A+2A, 14 Pins, Over

Buy Now
Ceres, Middle Size, 5A+2A, 14 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw - 03AC9541 - Newark, An Avnet Company
Chicago, IL, United States
Ceres, Middle Size, 5A+2A, 14 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
03AC9541
Ceres, Middle Size, 5A+2A, 14 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw 03AC9541
Ceres, Middle Size, 5A+2A, 14 Pins, Overmolded, Straight RoHS Compliant: Yes

Ceres, Middle Size, 5A+2A, 14 Pins, Overmolded, Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CDU-14BFMM-SL7A01 03AC9541
Product Name Ceres, Middle Size, 5A+2A, 14 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details