Amphenol LTW Unspecified Connectors CDU-12BFMM-LL6A05

Description
Ceres, Middle Size, 5A+2A, 12 Pins, Over
Request a Quote
Description
Ceres, Middle Size, 5A+2A, 12 Pins, Over
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
CDU-12BFMM-LL6A05
Unspecified Connectors CDU-12BFMM-LL6A05
Ceres, Middle Size, 5A+2A, 12 Pins, Over

Ceres, Middle Size, 5A+2A, 12 Pins, Over

Buy Now
O Cir, C-5A+2A, 12, Cable W/o Sr Rohs Compliant Amphenol Ltw - 22AJ7487 - Newark, An Avnet Company
Chicago, IL, United States
O Cir, C-5A+2A, 12, Cable W/o Sr Rohs Compliant Amphenol Ltw
22AJ7487
O Cir, C-5A+2A, 12, Cable W/o Sr Rohs Compliant Amphenol Ltw 22AJ7487
O CIR, C-5A+2A, 12, CABLE W/O SR ROHS COMPLIANT: YES

O CIR, C-5A+2A, 12, CABLE W/O SR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CDU-12BFMM-LL6A05 22AJ7487
Product Name Unspecified Connectors O Cir, C-5A+2A, 12, Cable W/o Sr Rohs Compliant Amphenol Ltw
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details