Amphenol LTW Circular Connector Assemblies CD-14PMMS-LC7001

Description
O CERES, C-5A, 14P, FRONT FASTEN
Request a Quote Datasheet
Description
O CERES, C-5A, 14P, FRONT FASTEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-CD-14PMMS-LC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CD-14PMMS-LC7001-ND
Circular Connector Assemblies 1754-CD-14PMMS-LC7001-ND
O CERES, C-5A, 14P, FRONT FASTEN

O CERES, C-5A, 14P, FRONT FASTEN

Buy Now Datasheet
Circular Connector, Plug, 14Pos, Panel; Product Range Amphenol Ltw - 10AC6612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14Pos, Panel; Product Range Amphenol Ltw
10AC6612
Circular Connector, Plug, 14Pos, Panel; Product Range Amphenol Ltw 10AC6612
CIRCULAR CONNECTOR, PLUG, 14POS, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14POS, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-CD-14PMMS-LC7001-ND 10AC6612
Product Name Circular Connector Assemblies Circular Connector, Plug, 14Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data