Amphenol LTW Circular Connector Assemblies CD-14BMMA-LL7001

Description
14 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1114-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1114-ND
Circular Connector Assemblies 1754-1114-ND
14 Position Circular Connector Receptacle, Male Pins Solder Cup

14 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circular, Harsh Environment - CD-14BMMA-LL7001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
CD-14BMMA-LL7001
Connectors Circular, Harsh Environment CD-14BMMA-LL7001
MIDDLE ASSY LOCK 14PIN M CONN M PIN

MIDDLE ASSY LOCK 14PIN M CONN M PIN

Buy Now
Circular Connector, Plug, 14Pos, Cable; Product Range Amphenol Ltw - 03AC9505 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14Pos, Cable; Product Range Amphenol Ltw
03AC9505
Circular Connector, Plug, 14Pos, Cable; Product Range Amphenol Ltw 03AC9505
CIRCULAR CONNECTOR, PLUG, 14POS, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14POS, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1114-ND CD-14BMMA-LL7001 03AC9505
Product Name Circular Connector Assemblies Connectors Circular, Harsh Environment Circular Connector, Plug, 14Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products