The Circular Connector, Receptacle, 14 Position, Cable, part number 47W9613, is designed for cable mounting applications. It features 14 contacts and is suitable for various current ratings, including 5A and 10A configurations. The connector body is constructed from nylon with glass fiber reinforcement, ensuring durability and resistance to environmental factors. It operates within a temperature range of -20°C to +80°C for the cable and -40°C to +105°C for the connector body. The product is rated for waterproofing at IP66, IP67, or IP68, making it suitable for harsh conditions. The contacts are gold-plated copper alloy, providing reliable conductivity with a contact resistance of less than 10 m,Ѷ. The connector supports a minimum of 1000 plug/unplug cycles, ensuring longevity in applications. This product is RoHS compliant, aligning with environmental standards.
O CERES, C-5A, 14P, CABLE W/O SR
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | CD-14BFFM-SL6A01 | 47W9613 |
| Product Name | Unspecified Connectors | Circular Connector, Receptacle, 14 Position, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors |