Amphenol Corporation Circular Connector Assemblies CD-14BFFA-LL7001

Description
MIDDLE ASSY LOCK 14 SKT CON
Request a Quote Datasheet
Description
MIDDLE ASSY LOCK 14 SKT CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CD-14BFFA-LL7001 - PEI-Genesis
Philadelphia, PA, United States
MIDDLE ASSY LOCK 14 SKT CON

MIDDLE ASSY LOCK 14 SKT CON

Buy Now
Circular Connector Assemblies - 1754-1113-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1113-ND
Circular Connector Assemblies 1754-1113-ND
14 Position Circular Connector Plug, Female Sockets Solder Cup

14 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 14 Position, Cable; Product Range Amphenol Ltw - 47W9610 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, Cable; Product Range Amphenol Ltw
47W9610
Circular Connector, Receptacle, 14 Position, Cable; Product Range Amphenol Ltw 47W9610
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:-; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:-; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol CD-14BFFA-LL7001 1754-1113-ND 47W9610
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 14 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1862-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5311-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 20 AWG
View Details