Amphenol LTW Industrial Circular Connectors CD-12BFFA-QL8MP0

Description
Amphenol Industrial CD-12BFFA-QL8MP0
Request a Quote Datasheet
Description
Amphenol Industrial CD-12BFFA-QL8MP0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1749305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1749305
Industrial Circular Connectors 1749305
Amphenol Industrial CD-12BFFA-QL8MP0

Amphenol Industrial CD-12BFFA-QL8MP0

Supplier's Site
Circular Connector Assemblies - 1754-CD-12BFFA-QL8MP0-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CD-12BFFA-QL8MP0-ND
Circular Connector Assemblies 1754-CD-12BFFA-QL8MP0-ND
X-LOK, MIDDLE SIZE, 5A, 12 PINS,

X-LOK, MIDDLE SIZE, 5A, 12 PINS,

Buy Now Datasheet
Industrial Circular, Rcpt, 12Pos, Cable; Product Range Amphenol Ltw - 22AC2939 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 12Pos, Cable; Product Range Amphenol Ltw
22AC2939
Industrial Circular, Rcpt, 12Pos, Cable; Product Range Amphenol Ltw 22AC2939
INDUSTRIAL CIRCULAR, RCPT, 12POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 12POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1749305 1754-CD-12BFFA-QL8MP0-ND 22AC2939
Product Name Industrial Circular Connectors Circular Connector Assemblies Industrial Circular, Rcpt, 12Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Crimp
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products