Amphenol LTW Circular Connector Assemblies CD-10PMMS-LC7001

Description
O CERES, C-5A, 10P, FRONT FASTEN
Request a Quote Datasheet
Description
O CERES, C-5A, 10P, FRONT FASTEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-CD-10PMMS-LC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CD-10PMMS-LC7001-ND
Circular Connector Assemblies 1754-CD-10PMMS-LC7001-ND
O CERES, C-5A, 10P, FRONT FASTEN

O CERES, C-5A, 10P, FRONT FASTEN

Buy Now Datasheet
Circular Connector, Plug, 10Pos, Panel; Product Range Amphenol Ltw - 03AC9446 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Pos, Panel; Product Range Amphenol Ltw
03AC9446
Circular Connector, Plug, 10Pos, Panel; Product Range Amphenol Ltw 03AC9446
CIRCULAR CONNECTOR, PLUG, 10POS, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10POS, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-CD-10PMMS-LC7001-ND 03AC9446
Product Name Circular Connector Assemblies Circular Connector, Plug, 10Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0016-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Jacks, Plugs - 9408BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Solder Lug
Mounting Panel Mount
View Details