Amphenol LTW Rbl, Middle Size, 5A, 09 Pins, Receptacle With Wires, Solder, Circular Rohs Compliant Amphenol Ltw CD-09RFMS-RC8C10

Description
RBL, Middle Size, 5A, 09 Pins, Receptacl
Request a Quote
Description
RBL, Middle Size, 5A, 09 Pins, Receptacl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RBL, Middle Size, 5A, 09 Pins, Receptacl

RBL, Middle Size, 5A, 09 Pins, Receptacl

Buy Now
Rbl, Middle Size, 5A, 09 Pins, Receptacle With Wires, Solder, Circular Rohs Compliant Amphenol Ltw - 24AK5978 - Newark, An Avnet Company
Chicago, IL, United States
Rbl, Middle Size, 5A, 09 Pins, Receptacle With Wires, Solder, Circular Rohs Compliant Amphenol Ltw
24AK5978
Rbl, Middle Size, 5A, 09 Pins, Receptacle With Wires, Solder, Circular Rohs Compliant Amphenol Ltw 24AK5978
RBL, MIDDLE SIZE, 5A, 09 PINS, RECEPTACLE WITH WIRES, SOLDER, CIRCULAR ROHS COMPLIANT: YES

RBL, MIDDLE SIZE, 5A, 09 PINS, RECEPTACLE WITH WIRES, SOLDER, CIRCULAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CD-09RFMS-RC8C10 24AK5978
Product Name Rbl, Middle Size, 5A, 09 Pins, Receptacle With Wires, Solder, Circular Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers