Amphenol LTW Circular Connector Assemblies CD-09BMFA-QL8MP0

Description
X-LOK, MIDDLE SIZE, 5A, 09 PINS,
Request a Quote Datasheet
Description
X-LOK, MIDDLE SIZE, 5A, 09 PINS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-CD-09BMFA-QL8MP0-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CD-09BMFA-QL8MP0-ND
Circular Connector Assemblies 1754-CD-09BMFA-QL8MP0-ND
X-LOK, MIDDLE SIZE, 5A, 09 PINS,

X-LOK, MIDDLE SIZE, 5A, 09 PINS,

Buy Now Datasheet
Middle Assy X-Lok 05A, Mconn F Pin 9Pin; Product Range Amphenol Ltw - 22AC8031 - Newark, An Avnet Company
Chicago, IL, United States
Middle Assy X-Lok 05A, Mconn F Pin 9Pin; Product Range Amphenol Ltw
22AC8031
Middle Assy X-Lok 05A, Mconn F Pin 9Pin; Product Range Amphenol Ltw 22AC8031
MIDDLE ASSY X-LOK 05A, MCONN F PIN 9PIN; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

MIDDLE ASSY X-LOK 05A, MCONN F PIN 9PIN; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-CD-09BMFA-QL8MP0-ND 22AC8031
Product Name Circular Connector Assemblies Middle Assy X-Lok 05A, Mconn F Pin 9Pin; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008393-NFB23 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1862-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1614-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers