Amphenol LTW Circular Connector Assemblies CD-09BFMA-QL8MP0

Description
X-LOK, MIDDLE SIZE, 5A, 09 PINS,
Request a Quote Datasheet
Description
X-LOK, MIDDLE SIZE, 5A, 09 PINS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-CD-09BFMA-QL8MP0-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CD-09BFMA-QL8MP0-ND
Circular Connector Assemblies 1754-CD-09BFMA-QL8MP0-ND
X-LOK, MIDDLE SIZE, 5A, 09 PINS,

X-LOK, MIDDLE SIZE, 5A, 09 PINS,

Buy Now Datasheet
Middle Assy X-Lok 05A, Fconn Mpin 9Pin; Product Range Amphenol Ltw - 22AC8030 - Newark, An Avnet Company
Chicago, IL, United States
Middle Assy X-Lok 05A, Fconn Mpin 9Pin; Product Range Amphenol Ltw
22AC8030
Middle Assy X-Lok 05A, Fconn Mpin 9Pin; Product Range Amphenol Ltw 22AC8030
MIDDLE ASSY X-LOK 05A, FCONN MPIN 9PIN; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

MIDDLE ASSY X-LOK 05A, FCONN MPIN 9PIN; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-CD-09BFMA-QL8MP0-ND 22AC8030
Product Name Circular Connector Assemblies Middle Assy X-Lok 05A, Fconn Mpin 9Pin; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data