Amphenol LTW Circular Connector Assemblies CD-09BFFA-LL7001

Description
9 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - CD-09BFFA-LL7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
CD-09BFFA-LL7001-ND
Circular Connector Assemblies CD-09BFFA-LL7001-ND
9 Position Circular Connector Plug, Female Sockets Solder Cup

9 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 9 Position, Cable; Product Range Amphenol Ltw - 47W9604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9 Position, Cable; Product Range Amphenol Ltw
47W9604
Circular Connector, Receptacle, 9 Position, Cable; Product Range Amphenol Ltw 47W9604
CIRCULAR CONNECTOR, RECEPTACLE, 9 POSITION, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9 POSITION, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CD-09BFFA-LL7001-ND 47W9604
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 9 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Terminal Blocks - 39.1419 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers