8 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1106-ND | 03AC9299 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 8Pos, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |