Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL CORPORATION
CD-08BFMM-LL6A03 -- UNSPECIFIED CONNECTORS
Amphenol Corporation
Unspecified Connectors
CD-08BFMM-LL6A03
Description
Ceres, Middle Size, Plastic, 5A, 08 pins
Request a Quote
Email Supplier
Description
Ceres, Middle Size, Plastic, 5A, 08 pins
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
CD-08BFMM-LL6A03
Unspecified Connectors
CD-08BFMM-LL6A03
Ceres, Middle Size, Plastic, 5A, 08 pins
Ceres, Middle Size, Plastic, 5A, 08 pins
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Electrical Connectors
Product Number
CD-08BFMM-LL6A03
Product Name
Unspecified Connectors
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Jacks, Plugs
9218RED
Specs
Gender
Female / Jack
Mounting
Panel Mount
View Details
Douglas Electrical Components
Hermetic NPT Terminal Seal
27409
Specs
Connector Type
USB
Voltage Rating
1000 volts
View Details
Eteily Technologies India Pvt. Ltd.
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon
ET-SFS-4H-T5M
Specs
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
SCHURTER Inc
Msm22 Switch La No Spst 12A Ri 0Gn S0 Schurter
1241.6834.1112074
View Details