Amphenol Corporation Circular Connector Assemblies CD-08BFMA-LL7001

Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1105-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1105-ND
Circular Connector Assemblies 1754-1105-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 192955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
192955
Industrial Circular Connectors 192955
Standard Circular Connector MID PANEL LO

Standard Circular Connector MID PANEL LO

Supplier's Site
Circular Connector, Rcpt, 8Pos, Cable; Product Range Amphenol Ltw - 10AC6604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Cable; Product Range Amphenol Ltw
10AC6604
Circular Connector, Rcpt, 8Pos, Cable; Product Range Amphenol Ltw 10AC6604
CIRCULAR CONNECTOR, RCPT, 8POS, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1105-ND 192955 10AC6604
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Rcpt, 8Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products