MIDDLE CABLE X-LOK 08PIN F CONN F PIN
Cable Assembly 3.28' (1.00m)
XLOK, C SIZE 5A CABLE CONN
CBL CIRC 8POS FEM TO WIRE 3.28'
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CD-08AFFM-QL8D01 | 1754-1167-ND | CD-08AFFM-QL8D01 | CD-08AFFM-QL8D01 |
| Product Name | MIDDLE CABLE X-LOK 08PIN F CONN F PIN | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |