Amphenol LTW Circular Connector Assemblies CD-07BFMA-LL7001

Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - CD-07BFMA-LL7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
CD-07BFMA-LL7001-ND
Circular Connector Assemblies CD-07BFMA-LL7001-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connector, Circular, Rcpt, 7Pos, Cable; Product Range Amphenol Ltw - 47W9600 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Rcpt, 7Pos, Cable; Product Range Amphenol Ltw
47W9600
Connector, Circular, Rcpt, 7Pos, Cable; Product Range Amphenol Ltw 47W9600
CONNECTOR, CIRCULAR, RCPT, 7POS, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Gender:Pin RoHS Compliant: Yes

CONNECTOR, CIRCULAR, RCPT, 7POS, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CD-07BFMA-LL7001-ND 47W9600
Product Name Circular Connector Assemblies Connector, Circular, Rcpt, 7Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details