Amphenol Corporation Circular Cable Assemblies CD-07AFMM-QR8D03

Description
XLOK, C-5A, 7, CABLE W/SR
Request a Quote Datasheet
Description
XLOK, C-5A, 7, CABLE W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLOK, C-5A, 7, CABLE W/SR

XLOK, C-5A, 7, CABLE W/SR

Buy Now
Circular Cable Assemblies - 1754-CD-07AFMM-QR8D03-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-CD-07AFMM-QR8D03-ND
Circular Cable Assemblies 1754-CD-07AFMM-QR8D03-ND
CBL 7POS RCPT RA TO WIRE 9.84'

CBL 7POS RCPT RA TO WIRE 9.84'

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CD-07AFMM-QR8D03 1754-CD-07AFMM-QR8D03-ND
Product Name Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details