Amphenol LTW Rbl, Middle Size, 5A, 06 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw CD-06AMFM-RL8D04

Description
RBL, Middle Size, 5A, 06 Pins, Overmolded, Straight RoHS Compliant: Yes
Description
RBL, Middle Size, 5A, 06 Pins, Overmolded, Straight RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rbl, Middle Size, 5A, 06 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw - 22AJ7043 - Newark, An Avnet Company
Chicago, IL, United States
Rbl, Middle Size, 5A, 06 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
22AJ7043
Rbl, Middle Size, 5A, 06 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw 22AJ7043
RBL, Middle Size, 5A, 06 Pins, Overmolded, Straight RoHS Compliant: Yes

RBL, Middle Size, 5A, 06 Pins, Overmolded, Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AJ7043
Product Name Rbl, Middle Size, 5A, 06 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details