Amphenol Corporation Temperature & Humidity Sensor ICs CC2D35

Description
ChipCap2, digital, 3%, 5V
Request a Quote Datasheet
Description
ChipCap2, digital, 3%, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 2105095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2105095
Temperature & Humidity Sensor ICs 2105095
ChipCap2, digital, 3%, 5V

ChipCap2, digital, 3%, 5V

Supplier's Site
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors - 84W8923 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors
84W8923
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors 84W8923
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:3% RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:3% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 2105095 84W8923
Product Name Temperature & Humidity Sensor ICs Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors
Sensor Type Temperature Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W2B6 A3 - TLE493D-W2B6 A3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Two-Channel Silicon-Based Thermopile - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM71-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71QCIMF/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
5 suppliers
Line sensors, For spectrophotometry - S3902-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details