Amphenol Corporation Humidity, Moisture Sensors CC2D35-SIP

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 7s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 7s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1364-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1364-ND
Humidity, Moisture Sensors 235-1364-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 7s Through Hole

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 7s Through Hole

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
CC2D35-SIP
Sensors, Transducers - Humidity, Moisture Sensors CC2D35-SIP
SENSOR HUMID/TEMP 5V I2C 3% SIP

SENSOR HUMID/TEMP 5V I2C 3% SIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters
Product Number 235-1364-ND CC2D35-SIP
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity Sensors - HPP845E031R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
5 suppliers