Amphenol Corporation Humidity, Moisture Sensors CC2D25S

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1336-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1336-ND
Humidity, Moisture Sensors 235-1336-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - CC2D25S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
CC2D25S
Sensors, Transducers - Humidity, Moisture Sensors CC2D25S
SENSOR HUMID/TEMP 5V I2C 2% SMD

SENSOR HUMID/TEMP 5V I2C 2% SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 235-1336-ND CC2D25S
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data