Amphenol Corporation Humidity, Moisture Sensors CC2D25-SIP

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 45-CC2D25-SIP-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
45-CC2D25-SIP-ND
Humidity, Moisture Sensors 45-CC2D25-SIP-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Through Hole

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Through Hole

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
CC2D25-SIP
Sensors, Transducers - Humidity, Moisture Sensors CC2D25-SIP
SENSOR HUMID/TEMP 5V I2C 2% SIP

SENSOR HUMID/TEMP 5V I2C 2% SIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters
Product Number 45-CC2D25-SIP-ND CC2D25-SIP
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Air Humidity Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Sensors, Transducers - Humidity, Moisture Sensors - HTU20D - Shenzhen Shengyu Electronics Technology Limited
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details
T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details