Amphenol Corporation Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors CC2D23S

Description
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors - 84W8918 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors
84W8918
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors 84W8918
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 84W8918
Product Name Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S3921-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1210LLHLT-T - 1010943-A1210LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers