Amphenol Corporation Temperature & Humidity Sensor ICs CC2D23

Description
Humidity+Temp sensor,Digital o/p,,3.3v
Request a Quote Datasheet
Description
Humidity+Temp sensor,Digital o/p,,3.3v
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 2579496P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2579496P
Temperature & Humidity Sensor ICs 2579496P
Humidity+Temp sensor,Digital o/p,,3.3v

Humidity+Temp sensor,Digital o/p,,3.3v

Supplier's Site
Temperature & Humidity Sensor ICs - 2579495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2579495
Temperature & Humidity Sensor ICs 2579495
Humidity+Temp sensor,Digital o/p,,3.3v

Humidity+Temp sensor,Digital o/p,,3.3v

Supplier's Site
Temperature & Humidity Sensor ICs - 2579496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2579496
Temperature & Humidity Sensor ICs 2579496
Humidity+Temp sensor,Digital o/p,,3.3v

Humidity+Temp sensor,Digital o/p,,3.3v

Supplier's Site
Moisture Sensors, Humidity - CC2D23 - 866014-CC2D23 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - CC2D23
866014-CC2D23
Moisture Sensors, Humidity - CC2D23 866014-CC2D23
Manufacturer: AMPHENOL Win Source Part Number: 866014-CC2D23 Series: ChipCap2™ Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7 s Surface Mount Package: 8-SMD, No Lead Package: Bulk Mounting: Surface Mount Family Name: CC2 Categories: Sensors Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 9025.80.1000 Other Part Number: 235-1337, 2266-CC2D23

Manufacturer: AMPHENOL
Win Source Part Number: 866014-CC2D23
Series: ChipCap2™
Operating Temperature Range: -40°C ~ 125°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7 s Surface Mount
Package: 8-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Family Name: CC2
Categories: Sensors
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 9025.80.1000
Other Part Number: 235-1337, 2266-CC2D23

Buy Now Datasheet
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors - 84W8917 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors
84W8917
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors 84W8917
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 2579496P 866014-CC2D23 84W8917
Product Name Temperature & Humidity Sensor ICs Moisture Sensors, Humidity - CC2D23 Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors
Sensor Type Temperature Humidity Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013AGQDBZRQ1 - 917225-DRV5013AGQDBZRQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers