Amphenol Corporation Humidity, Moisture Sensors CC2D23-SIP

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1359-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1359-ND
Humidity, Moisture Sensors 235-1359-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Through Hole

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Through Hole

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - CC2D23-SIP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
CC2D23-SIP
Sensors, Transducers - Humidity, Moisture Sensors CC2D23-SIP
SENSOR HUMI/TEMP 3.3V I2C 2% SIP

SENSOR HUMI/TEMP 3.3V I2C 2% SIP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 235-1359-ND CC2D23-SIP
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multifunction Air Humidity Meter - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
Humidity module for meteorological applications - HYT.R411 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 2 %
Operating Temp -112 to 122 F (-80 to 50 C)
View Details