Amphenol Corporation Humidity Range Amphenol Advanced Sensors CC2A35.

Description
Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Sensor Output Type:Analogue; Sensor Case Style:LCC RoHS Compliant: Yes
Description
Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Sensor Output Type:Analogue; Sensor Case Style:LCC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Humidity Range Amphenol Advanced Sensors - 27AC1437 - Newark, An Avnet Company
Chicago, IL, United States
Humidity Range Amphenol Advanced Sensors
27AC1437
Humidity Range Amphenol Advanced Sensors 27AC1437
Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Sensor Output Type:Analogue; Sensor Case Style:LCC RoHS Compliant: Yes

Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Sensor Output Type:Analogue; Sensor Case Style:LCC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 27AC1437
Product Name Humidity Range Amphenol Advanced Sensors
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-X2A-M38N - TLE4929C-X2A-M38N - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-DPB/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
Image sensor modules - C16091-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details