Amphenol Corporation Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors CC2A35

Description
HUMIDITY/TEMP SENSOR, ANALOGUE, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:3% RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMP SENSOR, ANALOGUE, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:3% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors - 84W8916 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors
84W8916
Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors 84W8916
HUMIDITY/TEMP SENSOR, ANALOGUE, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:3% RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, ANALOGUE, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 3% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:3% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 84W8916
Product Name Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
MFS02 on PCB (exposed) - MFS02.PEXP.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
Motion Sensor ICs - 8283389P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3924-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details