Amphenol Corporation Humidity, Moisture Sensors CC2A35

Description
Humidity Temperature Sensor 0 ~ 100% RH PDM ±3% RH 7s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH PDM ±3% RH 7s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1344-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1344-ND
Humidity, Moisture Sensors 235-1344-ND
Humidity Temperature Sensor 0 ~ 100% RH PDM ±3% RH 7s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH PDM ±3% RH 7s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - CC2A35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
CC2A35
Sensors, Transducers - Humidity, Moisture Sensors CC2A35
SENSOR HUMID/TEMP 5V PDM 3% SMD

SENSOR HUMID/TEMP 5V PDM 3% SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 235-1344-ND CC2A35
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Moisture Meter - PCE-PEL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
Hygrometers - 2410448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details