Amphenol Corporation Humidity, Moisture Sensors CC2A33

Description
Humidity Temperature Sensor 0 ~ 100% RH PDM ±3% RH 7s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH PDM ±3% RH 7s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1340-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1340-ND
Humidity, Moisture Sensors 235-1340-ND
Humidity Temperature Sensor 0 ~ 100% RH PDM ±3% RH 7s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH PDM ±3% RH 7s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - CC2A33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
CC2A33
Sensors, Transducers - Humidity, Moisture Sensors CC2A33
SENSOR HUMI/TEMP 3.3V PDM 3% SMD

SENSOR HUMI/TEMP 3.3V PDM 3% SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 235-1340-ND CC2A33
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Chilled Mirror Hygrometer - OptiSonde - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Humidity, Moisture Sensors - 2952-K5_5(200PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 302 F (-40 to 150 C)
Digital Outputs Capacitance
View Details
Multifunction Relative Humidity Meter with Air Flow Hoods - PCE-VA 20-SET - PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details