Amphenol Corporation Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors CC2A25

Description
HUMIDITY/TEMP SENSOR, ANALOGUE, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes
Description
HUMIDITY/TEMP SENSOR, ANALOGUE, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors - 84W8914 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors
84W8914
Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors 84W8914
HUMIDITY/TEMP SENSOR, ANALOGUE, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, ANALOGUE, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes

Supplier's Site
Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors - 40AH2312 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors
40AH2312
Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors 40AH2312
HUMIDITY/TEMP SENSOR, ANALOGUE, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, ANALOGUE, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 84W8914
Product Name Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 82-015G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Line sensors, For spectrophotometry - S5930-256S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details