Amphenol Corporation Humidity, Moisture Sensors CC2A25

Description
Humidity Temperature Sensor 0 ~ 100% RH PDM ±2% RH 7s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH PDM ±2% RH 7s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1333-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1333-ND
Humidity, Moisture Sensors 235-1333-ND
Humidity Temperature Sensor 0 ~ 100% RH PDM ±2% RH 7s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH PDM ±2% RH 7s Surface Mount

Buy Now Datasheet
Moisture Sensors, Humidity - CC2A25 - 866013-CC2A25 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - CC2A25
866013-CC2A25
Moisture Sensors, Humidity - CC2A25 866013-CC2A25
Manufacturer: AMPHENOL Win Source Part Number: 866013-CC2A25 Series: ChipCap2™ Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH PDM ±2% RH 7 s Surface Mount Package: 8-SMD, No Lead Package: Bulk Mounting: Surface Mount Family Name: CC2 Categories: Sensors Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 9025.80.1000 Other Part Number: 235-1333, 2266-CC2A25

Manufacturer: AMPHENOL
Win Source Part Number: 866013-CC2A25
Series: ChipCap2™
Operating Temperature Range: -40°C ~ 125°C
Features: Humidity Temperature Sensor 0 ~ 100% RH PDM ±2% RH 7 s Surface Mount
Package: 8-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Family Name: CC2
Categories: Sensors
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 9025.80.1000
Other Part Number: 235-1333, 2266-CC2A25

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - CC2A25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
CC2A25
Sensors, Transducers - Humidity, Moisture Sensors CC2A25
SENSOR HUMID/TEMP 5V PDM 2% SMD

SENSOR HUMID/TEMP 5V PDM 2% SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 235-1333-ND 866013-CC2A25 CC2A25
Product Name Humidity, Moisture Sensors Moisture Sensors, Humidity - CC2A25 Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Temperature Sensor - PCE-P18L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details
Capacitive Humidity Sensor P14 2FW Thermo (150pF +/-50pF) - P14 2FW Thermo (P0K1) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -58 to 302 F (-50 to 150 C)
View Details