Amphenol Corporation Humidity, Moisture Sensors CC2A23

Description
Humidity Temperature Sensor 0 ~ 100% RH PDM ±2% RH 7s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH PDM ±2% RH 7s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1334-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1334-ND
Humidity, Moisture Sensors 235-1334-ND
Humidity Temperature Sensor 0 ~ 100% RH PDM ±2% RH 7s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH PDM ±2% RH 7s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - CC2A23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
CC2A23
Sensors, Transducers - Humidity, Moisture Sensors CC2A23
SENSOR HUMI/TEMP 3.3V PDM 2% SMD

SENSOR HUMI/TEMP 3.3V PDM 2% SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 235-1334-ND CC2A23
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Sensor -  - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Sensor
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Relative Humidity Meter - PCE-MA 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details
Humidity, Moisture Sensors - 2952-P14RAPID2_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details