Amphenol LTW Circular Connector Assemblies CC-03PMMS-LC7001

Description
O CERES, C-20A, 03P, FRONT FASTE
Request a Quote Datasheet
Description
O CERES, C-20A, 03P, FRONT FASTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-CC-03PMMS-LC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CC-03PMMS-LC7001-ND
Circular Connector Assemblies 1754-CC-03PMMS-LC7001-ND
O CERES, C-20A, 03P, FRONT FASTE

O CERES, C-20A, 03P, FRONT FASTE

Buy Now Datasheet
Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Ltw - 47W9599 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Ltw
47W9599
Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Ltw 47W9599
CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-CC-03PMMS-LC7001-ND 47W9599
Product Name Circular Connector Assemblies Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header; 2; 8 A; 125/300 V; 0.150 in.; 0.35 in.; Polyamide 6.6 - 70078490 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details