Amphenol LTW Circular Connector Assemblies CC-03BFMB-QL8APP

Description
3 (2 Power + PE) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
3 (2 Power + PE) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1527-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1527-ND
Circular Connector Assemblies 1754-1527-ND
3 (2 Power + PE) Position Circular Connector Plug, Male Pins Screw

3 (2 Power + PE) Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw - 69AC1951 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw
69AC1951
Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw 69AC1951
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1527-ND 69AC1951
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data