The Amphenol LTW Circular Connector, part number 69AC1950, is a 3-position cable mount receptacle designed for reliable electrical connections. It features a thermoplastic connector body and copper alloy terminals with gold plating, ensuring durability and conductivity. The connector has a maximum contact resistance of 10mΩ and an insulation resistance of at least 100MΩ, with a dielectric withstand voltage of 1,600 Vac. This connector is rated for a maximum current of 5A at 300Vac/Vdc and is suitable for wire sizes ranging from 14AWG to 12AWG. It has a waterproof rating of IP68, allowing it to withstand submersion in water for up to 24 hours at a depth of 1 meter. The operating temperature range is from -40°C to 105°C, making it suitable for various environmental conditions. Mechanical specifications include a durability rating of 1,000 mating cycles and a tensile strength of 10 kgf. The connector is RoHS compliant and UL rated (UL 94V-0, f1), ensuring it meets safety and environmental standards. The product is designed for easy installation with a screw-in type connection and includes a clamp ring and sealing nut for secure assembly.
3 (2 Power + PE) Position Circular Connector Plug, Female Sockets Screw
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1528-ND | 69AC1950 |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 300 volts |