Amphenol LTW Circular Connector Assemblies CC-03BFFA-QL8SPP

Description
X-LOK, MIDDLE SIZE, 20A, 03 PINS
Request a Quote
Description
X-LOK, MIDDLE SIZE, 20A, 03 PINS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Middle Assy X-Lok 3Pin Fconn F Pin Od6-8, part number 22AC8027, is a circular connector designed for cable mount applications. It features a 3-pin configuration with crimp socket contacts, ensuring reliable electrical connections. The coupling style is push lock, which facilitates easy and secure mating. This connector is compliant with RoHS regulations, making it suitable for environmentally conscious projects. Its design is part of the Amphenol LTW X-Lok C Size Series, which is known for durability and performance in various industrial applications.

Datasheet Summary
Powered by GS/AI

The Middle Assy X-Lok 3Pin Fconn F Pin Od6-8, part number 22AC8027, is a circular connector designed for cable mount applications. It features a 3-pin configuration with crimp socket contacts, ensuring reliable electrical connections. The coupling style is push lock, which facilitates easy and secure mating. This connector is compliant with RoHS regulations, making it suitable for environmentally conscious projects. Its design is part of the Amphenol LTW X-Lok C Size Series, which is known for durability and performance in various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-CC-03BFFA-QL8SPP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CC-03BFFA-QL8SPP-ND
Circular Connector Assemblies 1754-CC-03BFFA-QL8SPP-ND
X-LOK, MIDDLE SIZE, 20A, 03 PINS

X-LOK, MIDDLE SIZE, 20A, 03 PINS

Buy Now Datasheet
Middle Assy X-Lok 3Pin Fconn F Pin Od6-8; Product Range Amphenol Ltw - 22AC8027 - Newark, An Avnet Company
Chicago, IL, United States
Middle Assy X-Lok 3Pin Fconn F Pin Od6-8; Product Range Amphenol Ltw
22AC8027
Middle Assy X-Lok 3Pin Fconn F Pin Od6-8; Product Range Amphenol Ltw 22AC8027
MIDDLE ASSY X-LOK 3PIN FCONN F PIN OD6-8; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

MIDDLE ASSY X-LOK 3PIN FCONN F PIN OD6-8; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-CC-03BFFA-QL8SPP-ND 22AC8027
Product Name Circular Connector Assemblies Middle Assy X-Lok 3Pin Fconn F Pin Od6-8; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Industrial Circular Connectors - 466902 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
View Details
2 suppliers