Amphenol LTW Circular Connector Assemblies CC-03BFFA-QL8MPP

Description
X-LOK, MIDDLE SIZE, 20A, 03 PINS
Request a Quote Datasheet
Description
X-LOK, MIDDLE SIZE, 20A, 03 PINS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-CC-03BFFA-QL8MPP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CC-03BFFA-QL8MPP-ND
Circular Connector Assemblies 1754-CC-03BFFA-QL8MPP-ND
X-LOK, MIDDLE SIZE, 20A, 03 PINS

X-LOK, MIDDLE SIZE, 20A, 03 PINS

Buy Now Datasheet
Industrial Circular Connectors - 1749307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1749307
Industrial Circular Connectors 1749307
Amphenol Industrial CC-03BFFA-QL8MPP

Amphenol Industrial CC-03BFFA-QL8MPP

Supplier's Site
X-Lok, Middle Size, 20A, 03 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw - 50AC2482 - Newark, An Avnet Company
Chicago, IL, United States
X-Lok, Middle Size, 20A, 03 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw
50AC2482
X-Lok, Middle Size, 20A, 03 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw 50AC2482
X-Lok, Middle Size, 20A, 03 Pins, Field Installable, Straight RoHS Compliant: Yes

X-Lok, Middle Size, 20A, 03 Pins, Field Installable, Straight RoHS Compliant: Yes

Supplier's Site Datasheet
Middle Assy X-Lok 3Pin Fconn Fpin Od8-10; Product Range Amphenol Ltw - 22AC8026 - Newark, An Avnet Company
Chicago, IL, United States
Middle Assy X-Lok 3Pin Fconn Fpin Od8-10; Product Range Amphenol Ltw
22AC8026
Middle Assy X-Lok 3Pin Fconn Fpin Od8-10; Product Range Amphenol Ltw 22AC8026
MIDDLE ASSY X-LOK 3PIN FCONN FPIN OD8-10; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

MIDDLE ASSY X-LOK 3PIN FCONN FPIN OD8-10; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-CC-03BFFA-QL8MPP-ND 1749307 50AC2482 22AC8026
Product Name Circular Connector Assemblies Industrial Circular Connectors X-Lok, Middle Size, 20A, 03 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw Middle Assy X-Lok 3Pin Fconn Fpin Od8-10; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 300 volts 300 volts
Current Rating 20.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data