Amphenol LTW Circular Connector Assemblies CC-03BFFA-QL8LPP

Description
X-LOK, MIDDLE SIZE, 20A, 03 PINS
Request a Quote Datasheet
Description
X-LOK, MIDDLE SIZE, 20A, 03 PINS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-CC-03BFFA-QL8LPP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CC-03BFFA-QL8LPP-ND
Circular Connector Assemblies 1754-CC-03BFFA-QL8LPP-ND
X-LOK, MIDDLE SIZE, 20A, 03 PINS

X-LOK, MIDDLE SIZE, 20A, 03 PINS

Buy Now Datasheet
Industrial Circular, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw - 22AC2934 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw
22AC2934
Industrial Circular, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw 22AC2934
INDUSTRIAL CIRCULAR, RCPT, 3POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 3POS, CABLE; Product Range:X-Lok C Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-CC-03BFFA-QL8LPP-ND 22AC2934
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details