Standard Circular Connector ASSY LOCK 3P
3 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 192973 | 1754-1103-ND | 47W9597 | 10AC6543 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw | Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Female / Jack | |||
| Mounting | Free Hanging (In-Line) |