Amphenol LTW Circular Connector Assemblies CBD-08PMFP-LC7001

Description
CERES, MIDDLE SIZE, 10A+5A, 08 P
Request a Quote Datasheet
Description
CERES, MIDDLE SIZE, 10A+5A, 08 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-CBD-08PMFP-LC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CBD-08PMFP-LC7001-ND
Circular Connector Assemblies 1754-CBD-08PMFP-LC7001-ND
CERES, MIDDLE SIZE, 10A+5A, 08 P

CERES, MIDDLE SIZE, 10A+5A, 08 P

Buy Now Datasheet
Circular Connector, Plug, 8 Position, Panel; Product Range Amphenol Ltw - 47W9596 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, Panel; Product Range Amphenol Ltw
47W9596
Circular Connector, Plug, 8 Position, Panel; Product Range Amphenol Ltw 47W9596
CIRCULAR CONNECTOR, PLUG, 8 POSITION, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8 POSITION, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-CBD-08PMFP-LC7001-ND 47W9596
Product Name Circular Connector Assemblies Circular Connector, Plug, 8 Position, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details