Amphenol Corporation Circular Cable Assemblies CBD-08BFMM-LL6A02

Description
CERES, MIDDLE SIZE, 10A+5A, 08 P
Request a Quote Datasheet
Description
CERES, MIDDLE SIZE, 10A+5A, 08 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-CBD-08BFMM-LL6A02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-CBD-08BFMM-LL6A02-ND
Circular Cable Assemblies 1754-CBD-08BFMM-LL6A02-ND
CERES, MIDDLE SIZE, 10A+5A, 08 P

CERES, MIDDLE SIZE, 10A+5A, 08 P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-CBD-08BFMM-LL6A02-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details