Amphenol Corporation CBD-08AFFM-QR8F01

Description
XLOK, C-10A+5A, 8, CABLE W/SR
Request a Quote
Description
XLOK, C-10A+5A, 8, CABLE W/SR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XLOK, C-10A+5A, 8, CABLE W/SR

XLOK, C-10A+5A, 8, CABLE W/SR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number CBD-08AFFM-QR8F01
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details