Amphenol Corporation Circular Cable Assemblies CBD-08AFFM-QL8F05

Description
XLOK, C-10A+5A, 8, CABLE W/SR
Request a Quote Datasheet
Description
XLOK, C-10A+5A, 8, CABLE W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLOK, C-10A+5A, 8, CABLE W/SR

XLOK, C-10A+5A, 8, CABLE W/SR

Buy Now
Circular Cable Assemblies - 1754-CBD-08AFFM-QL8F05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-CBD-08AFFM-QL8F05-ND
Circular Cable Assemblies 1754-CBD-08AFFM-QL8F05-ND
CIRC CBL 8POS RCPT TO WIRE 16.4'

CIRC CBL 8POS RCPT TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CBD-08AFFM-QL8F05 1754-CBD-08AFFM-QL8F05-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details