Amphenol Corporation Circular Cable Assemblies CBD-06AMFM-RL8F04

Description
RBL, C-10A+5A, 06P, CABLE W/SR
Request a Quote Datasheet
Description
RBL, C-10A+5A, 06P, CABLE W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RBL, C-10A+5A, 06P, CABLE W/SR

RBL, C-10A+5A, 06P, CABLE W/SR

Buy Now
Circular Cable Assemblies - 1754-CBD-06AMFM-RL8F04-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-CBD-06AMFM-RL8F04-ND
Circular Cable Assemblies 1754-CBD-06AMFM-RL8F04-ND
CIR CBL 6POS PLUG TO WIRE 13.12'

CIR CBL 6POS PLUG TO WIRE 13.12'

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CBD-06AMFM-RL8F04 1754-CBD-06AMFM-RL8F04-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-5-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 26/20AWG, 16FT Length - 3021027-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers